Legrand - Pass & Seymour Locking Device Receptacle 3430

Description
SINGLE LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 3430 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
3430
Locking Device Receptacle 3430
SINGLE LOCKING TYPE NYLON MATERIAL NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 498, FSUL WC596 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING STRAP MOUNTING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • STRAP MOUNTING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.28 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3430
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Small Box Receptacle - D41S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details