Legrand - Pass & Seymour Locking Flanged Male Base Inlet 3334-SS

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL TIN-PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL TIN-PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 3334-SS - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Male Base Inlet
3334-SS
Locking Flanged Male Base Inlet 3334-SS
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 498 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L BLADE MATERIAL TIN-PLATED STRESSCON GRADE INDUSTRIAL SPECIFICATION
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L
  • BLADE MATERIAL TIN-PLATED STRESSCON
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3334-SS
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Standards / Certifications UL
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details