3331-SS -- PLUG 3W 30A 125/250V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Plug 3W 30A 125/250V Legrand Pass & Seymour
3331-SS
Description
PLUG 3W 30A 125/250V
Description
PLUG 3W 30A 125/250V
Suppliers
Plug 3W 30A 125/250V Legrand Pass & Seymour
94B4687
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94B4687 |
|
Product Name
|
Plug 3W 30A 125/250V Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details