Legrand TradeMaster Receptacle 3232WU

Description
Duplex Outlet. 15 amp, 125 volt. White. w/UPC. FEATURES High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier #12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. (3232 models) Self-grounding models provide automatic ground clip.
Description
Duplex Outlet. 15 amp, 125 volt. White. w/UPC. FEATURES High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier #12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. (3232 models) Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
TradeMaster Receptacle
3232WU
TradeMaster Receptacle 3232WU
Duplex Outlet. 15 amp, 125 volt. White. w/UPC. FEATURES High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier #12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. (3232 models) Self-grounding models provide automatic ground clip.

Duplex Outlet. 15 amp, 125 volt. White. w/UPC.

FEATURES

  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier #12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 - #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Low profile face.
  • Traditional contoured face.
  • (3232 models) Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 3232WU
Product Name TradeMaster Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P - S0515PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details