Legrand TradeMaster Tamper-Resistant Receptacle 3232TRW

Description
Tamper-Resistant, Duplex Grounding Receptacle. 15 amp, 125 volt. White. FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip.
Description
Tamper-Resistant, Duplex Grounding Receptacle. 15 amp, 125 volt. White. FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Tamper-Resistant Receptacle - 3232TRW - Legrand
West Hartford, CT, USA
TradeMaster Tamper-Resistant Receptacle
3232TRW
TradeMaster Tamper-Resistant Receptacle 3232TRW
Tamper-Resistant, Duplex Grounding Receptacle. 15 amp, 125 volt. White. FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip.

Tamper-Resistant, Duplex Grounding Receptacle. 15 amp, 125 volt. White.

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier 12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face (3232 models).
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 3232TRW
Product Name TradeMaster Tamper-Resistant Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Surface Mount Power Outlet, 30 Amp 250 Volt 6-30R - 2201 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details