Legrand TradeMaster Tamper-Resistant Receptacle 3232TRNAW

Description
NAFTA-Compliant TradeMaster Tamper-Resistant Duplex Receptacle, 15amp 125volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Description
NAFTA-Compliant TradeMaster Tamper-Resistant Duplex Receptacle, 15amp 125volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Tamper-Resistant Receptacle - 3232TRNAW - Legrand
West Hartford, CT, USA
TradeMaster Tamper-Resistant Receptacle
3232TRNAW
TradeMaster Tamper-Resistant Receptacle 3232TRNAW
NAFTA-Compliant TradeMaster Tamper-Resistant Duplex Receptacle, 15amp 125volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

NAFTA-Compliant TradeMaster Tamper-Resistant Duplex Receptacle, 15amp 125volt, White

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier 12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face (3232 models).
  • Self-grounding models provide automatic ground clip.
  • NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 3232TRNAW
Product Name TradeMaster Tamper-Resistant Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details