Legrand - Pass & Seymour Duplex/Single Receptacle 3232-TRNAW

Description
DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-TRNAW - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
3232-TRNAW
Duplex/Single Receptacle 3232-TRNAW
DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
  • DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, PUSH WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
  • 3232 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3232-TRNAW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 403030 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
NEMA 5-15 Angled Plug - 88030100A - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details