Legrand Cable Tie, Black, 262Mm, Pk100; Cable Tie Material Legrand 31916

Description
CABLE TIE, BLACK, 262MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:62mm; Minimum Loop Tensile Strength:50N; Cable Tie Type:Standard;
Datasheet
Description
CABLE TIE, BLACK, 262MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:62mm; Minimum Loop Tensile Strength:50N; Cable Tie Type:Standard;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 262Mm, Pk100; Cable Tie Material Legrand - 25M2435 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 262Mm, Pk100; Cable Tie Material Legrand
25M2435
Cable Tie, Black, 262Mm, Pk100; Cable Tie Material Legrand 25M2435
CABLE TIE, BLACK, 262MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:62mm; Minimum Loop Tensile Strength:50N; Cable Tie Type:Standard;

CABLE TIE, BLACK, 262MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:62mm; Minimum Loop Tensile Strength:50N; Cable Tie Type:Standard;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2435
Product Name Cable Tie, Black, 262Mm, Pk100; Cable Tie Material Legrand
Length 10.43 inch (265 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details