Legrand - Pass & Seymour Modular Jack 2A145-CC6-G

Description
MODULAR, SINGLE PORT TYPE GRAY COLOR SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION UL (CANADA AND US) APPROVAL 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE ACTIVATE[TM] BRAND 2A145 MODEL
Datasheet
Description
MODULAR, SINGLE PORT TYPE GRAY COLOR SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION UL (CANADA AND US) APPROVAL 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE ACTIVATE[TM] BRAND 2A145 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 2A145-CC6-G - Legrand - Pass & Seymour
Syracuse, NY, USA
Modular Jack
2A145-CC6-G
Modular Jack 2A145-CC6-G
MODULAR, SINGLE PORT TYPE GRAY COLOR SNAP-IN CONNECTION TYPE RJ45 CONFIGURATION UL (CANADA AND US) APPROVAL 6 CATEGORY T568A/B, UNIVERSAL WIRING CODE ACTIVATE[TM] BRAND 2A145 MODEL
  • MODULAR, SINGLE PORT TYPE
  • GRAY COLOR
  • SNAP-IN CONNECTION TYPE
  • RJ45 CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • 6 CATEGORY
  • T568A/B, UNIVERSAL WIRING CODE
  • ACTIVATE[TM] BRAND
  • 2A145 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Electrical Connectors
Product Number 2A145-CC6-G
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial RJ - DRP10188310002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details