POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L7-30R CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
277 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.475 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L
WIRE SIZE 14 TO 10 AWG
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD
Description
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L7-30R CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
277 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.475 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L
WIRE SIZE 14 TO 10 AWG
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L7-30R CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
277 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.475 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L
WIRE SIZE 14 TO 10 AWG
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL