Legrand - Pass & Seymour Locking Device Connector 29W47

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L NEMA SIZE 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L NEMA SIZE 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 29W47 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
29W47
Locking Device Connector 29W47
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L5-30R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L NEMA SIZE 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L5-30R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT
  • OVERALL DIMENSION 2.76 INCH DIA X 4.88 INCH L
  • NEMA SIZE 4X/6P
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 29W47
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 403093 - VAST STOCK CO., LIMITED
Specs
Mounting Style Cable; Cable
Termination Types Screw; Screw
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details