Legrand - Pass & Seymour Locking Device Plug 28W47

Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 28W47 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
28W47
Locking Device Plug 28W47
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-30P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • L5-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT
  • OVERALL DIMENSION 2.5 INCH DIA X 3.11 INCH L
  • NEMA SIZE 4X/6P, IP67
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 28W47
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet F Snap-in Shuttered Outlet - 83011230 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
AC Power Entry Modules - 1-6609942-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6779-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers