Legrand - Pass & Seymour Locking Device Connector 27W76

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.53 INCH DIA X 4.88 INCH L NEMA SIZE 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.53 INCH DIA X 4.88 INCH L NEMA SIZE 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 27W76 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
27W76
Locking Device Connector 27W76
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L16-20R CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.53 INCH DIA X 4.88 INCH L NEMA SIZE 4X/6P OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L16-20R CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT
  • OVERALL DIMENSION 2.53 INCH DIA X 4.88 INCH L
  • NEMA SIZE 4X/6P
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 27W76
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 2-6609104-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals - 742W-15/36 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details