Legrand - Pass & Seymour Surge Suppressor 2748-TWM

Description
4 INCH W X 3 INCH D X 6 INCH H SIZE WIRE CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 100 KILOAMPERE SURGE CURRENT PER PHASE 10000 J SURGE ENERGY PER PHASE
Datasheet
Description
4 INCH W X 3 INCH D X 6 INCH H SIZE WIRE CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 100 KILOAMPERE SURGE CURRENT PER PHASE 10000 J SURGE ENERGY PER PHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 2748-TWM - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppressor
2748-TWM
Surge Suppressor 2748-TWM
4 INCH W X 3 INCH D X 6 INCH H SIZE WIRE CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 100 KILOAMPERE SURGE CURRENT PER PHASE 10000 J SURGE ENERGY PER PHASE
  • 4 INCH W X 3 INCH D X 6 INCH H SIZE
  • WIRE CONNECTION TYPE
  • UL, CSA APPROVAL
  • 277/480 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • 100 KILOAMPERE SURGE CURRENT PER PHASE
  • 10000 J SURGE ENERGY PER PHASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Three Phase Surge Suppressors
Product Number 2748-TWM
Product Name Surge Suppressor
Mounting Flush Mount
Standards CSA Mark; UL
Surge Current 100000 amps
Unlock Full Specs
to access all available technical data