Legrand - Pass & Seymour Surge Suppressor 2748-TWH4B

Description
14 INCH W X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 400 KILOAMPERE SURGE CURRENT PER PHASE 40000 J SURGE ENERGY PER PHASE
Datasheet
Description
14 INCH W X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 400 KILOAMPERE SURGE CURRENT PER PHASE 40000 J SURGE ENERGY PER PHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 2748-TWH4B - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppressor
2748-TWH4B
Surge Suppressor 2748-TWH4B
14 INCH W X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 400 KILOAMPERE SURGE CURRENT PER PHASE 40000 J SURGE ENERGY PER PHASE
  • 14 INCH W X 16 INCH H SIZE
  • SCREW TERMINAL CONNECTION TYPE
  • UL, CSA APPROVAL
  • 277/480 VAC VOLTAGE RATING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • 400 KILOAMPERE SURGE CURRENT PER PHASE
  • 40000 J SURGE ENERGY PER PHASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Three Phase Surge Suppressors
Product Number 2748-TWH4B
Product Name Surge Suppressor
Standards CSA Mark; UL
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/15
Technology Integriertes bypassrelais
Surge Current 16 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Mounting In-line or Integrally Attached
Technology Metal Oxide Varistor
Features Integral Grounding Wire; NEMA Enclosure (optional feature)
View Details
Surge Protection Devices - 101795 - RS Components, Ltd.
Specs
Surge Current 50000 amps
View Details
Surge Arresters -  - GE Grid Solutions
GE Grid Solutions
Specs
Technology Metal Oxide Varistor
Standards ANSI; IEEE
View Details