Legrand - Pass & Seymour Surge Suppressor 2748-TWH

Description
14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE
Datasheet
Description
14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 2748-TWH - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppressor
2748-TWH
Surge Suppressor 2748-TWH
14 INCH W X 8 INCH D X 16 INCH H SIZE SCREW TERMINAL CONNECTION TYPE UL, CSA APPROVAL 277/480 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION 200 KILOAMPERE SURGE CURRENT PER PHASE 20000 J SURGE ENERGY PER PHASE
  • 14 INCH W X 8 INCH D X 16 INCH H SIZE
  • SCREW TERMINAL CONNECTION TYPE
  • UL, CSA APPROVAL
  • 277/480 VAC VOLTAGE RATING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • 200 KILOAMPERE SURGE CURRENT PER PHASE
  • 20000 J SURGE ENERGY PER PHASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Three Phase Surge Suppressors
Product Number 2748-TWH
Product Name Surge Suppressor
Standards CSA Mark; UL
Unlock Full Specs
to access all available technical data