Legrand - Pass & Seymour Locking Device Plug 26W49AM

Description
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L7-20P CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.475 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L WIRE SIZE 14 TO 10 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P
Description
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L7-20P CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.475 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L WIRE SIZE 14 TO 10 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Locking Device Plug
26W49AM
Locking Device Plug 26W49AM
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR L7-20P CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 277 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.475 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L WIRE SIZE 14 TO 10 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P
  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • L7-20P CONFIGURATION
  • 3 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 277 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.475 TO 0.72 INCH CORD SIZE
  • OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L
  • WIRE SIZE 14 TO 10 AWG
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD P
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 26W49AM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details