Legrand - Pass & Seymour Locking Device Plug 26W47

Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 26W47 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
26W47
Locking Device Plug 26W47
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L5-20P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L NEMA SIZE 4X/6P, IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • L5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESISTANT, WATERTIGHT
  • OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L
  • NEMA SIZE 4X/6P, IP67
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 26W47
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-172339-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers