Legrand - Pass & Seymour Locking Device Connector 26514

Description
POWER INTERRUPTING TYPE METALLIC MATERIAL 5 WIRE(S) UL 498 APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 0.75 TO 1.25 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POWER INTERRUPTING TYPE METALLIC MATERIAL 5 WIRE(S) UL 498 APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 0.75 TO 1.25 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 26514 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
26514
Locking Device Connector 26514
POWER INTERRUPTING TYPE METALLIC MATERIAL 5 WIRE(S) UL 498 APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) 0.75 TO 1.25 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION
  • POWER INTERRUPTING TYPE
  • METALLIC MATERIAL
  • 5 WIRE(S)
  • UL 498 APPROVAL
  • 600 V VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • 0.75 TO 1.25 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 26514
Product Name Locking Device Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Inlet - A42S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
15A/125V North American Snap-In Receptacle - 88214100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details