Legrand - Pass & Seymour Locking Flanged Male Base Inlet 26415-A

Description
POWER INTERRUPTING TYPE DIE-CAST MATERIAL 4 WIRE(S) 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POWER INTERRUPTING TYPE DIE-CAST MATERIAL 4 WIRE(S) 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 26415-A - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Male Base Inlet
26415-A
Locking Flanged Male Base Inlet 26415-A
POWER INTERRUPTING TYPE DIE-CAST MATERIAL 4 WIRE(S) 600 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L GRADE INDUSTRIAL SPECIFICATION
  • POWER INTERRUPTING TYPE
  • DIE-CAST MATERIAL
  • 4 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 3.75 INCH DIA X 3.406 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 26415-A
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR20 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details