Legrand - Pass & Seymour Duplex/Single Receptacle 26352-CDW

Description
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-20R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26352CD MODEL
Datasheet
Description
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-20R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26352CD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26352-CDW - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
26352-CDW
Duplex/Single Receptacle 26352-CDW
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-20R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26352CD MODEL
  • DECORATOR DUPLEX TYPE
  • PVC MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • UL 498, UL (CANADA AND US), CUL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • BACK, SIDE WIRING
  • MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW)
  • TEMPERATURE RATING -40 TO 60 DEG C
  • SERIES 26352CD MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 26352-CDW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
20A/125V North American Screw Mount Receptacle - 88273100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Heavy Duty Power Connectors - 29015 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details