Legrand Heavy-Duty Decorator Hospital Grade Receptacle 26322HGW

Description
Heavy-Duty Decorator Hospital Grade Illuminated Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked into assembly to prohibit strap from bending away from body. One-piece, brass, triple-wipe power contacts for lasting retention. Heavy-duty compact design for easier installation and long lasting performance. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face. Terminal compartments isolated from each other for positive conductor containment. Side and internal screw-pressure-plate back wire accepts #14 - #10 AWG solid or stranded wire. All devices fit standard #26 opening wall plate. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.
Description
Heavy-Duty Decorator Hospital Grade Illuminated Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked into assembly to prohibit strap from bending away from body. One-piece, brass, triple-wipe power contacts for lasting retention. Heavy-duty compact design for easier installation and long lasting performance. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face. Terminal compartments isolated from each other for positive conductor containment. Side and internal screw-pressure-plate back wire accepts #14 - #10 AWG solid or stranded wire. All devices fit standard #26 opening wall plate. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Decorator Hospital Grade Receptacle - 26322HGW - Legrand
West Hartford, CT, USA
Heavy-Duty Decorator Hospital Grade Receptacle
26322HGW
Heavy-Duty Decorator Hospital Grade Receptacle 26322HGW
Heavy-Duty Decorator Hospital Grade Illuminated Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked into assembly to prohibit strap from bending away from body. One-piece, brass, triple-wipe power contacts for lasting retention. Heavy-duty compact design for easier installation and long lasting performance. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face. Terminal compartments isolated from each other for positive conductor containment. Side and internal screw-pressure-plate back wire accepts #14 - #10 AWG solid or stranded wire. All devices fit standard #26 opening wall plate. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Heavy-Duty Decorator Hospital Grade Illuminated Duplex Receptacle Back & Side Wire 20amp 125volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked into assembly to prohibit strap from bending away from body.
  • One-piece, brass, triple-wipe power contacts for lasting retention.
  • Heavy-duty compact design for easier installation and long lasting performance.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Side and internal screw-pressure-plate back wire accepts #14 - #10 AWG solid or stranded wire.
  • All devices fit standard #26 opening wall plate.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 26322HGW
Product Name Heavy-Duty Decorator Hospital Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-863701-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IP67 Watertight Straight Receptacle - F32S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers