Legrand - Pass & Seymour Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour 25W47

Description
ELECTRICAL CONDUIT FITTING; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour - 91F2876 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour
91F2876
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour 91F2876
ELECTRICAL CONDUIT FITTING; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:

ELECTRICAL CONDUIT FITTING; Connector Type:Industrial Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F2876
Product Name Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28410-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details