Legrand - Pass & Seymour Locking Device Connector 25W34

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT TURNLOK[R] BRAND OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L NEMA RATING 4X/6P GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT TURNLOK[R] BRAND OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L NEMA RATING 4X/6P GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 25W34 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
25W34
Locking Device Connector 25W34
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT TURNLOK[R] BRAND OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L NEMA RATING 4X/6P GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • NEMA RATING 4X/6P
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 25W34
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 403025 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details