Legrand - Pass & Seymour Locking Device Connector 2547

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 2547 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
2547
Locking Device Connector 2547
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.53 INCH DIA GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.53 INCH DIA
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 2547
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NC 800G PB - 800G-DBGXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609930-5 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
NEMA L5-20R Locking Device - Q-816 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers