Legrand - Pass & Seymour Power Interrupting Connector 25414-N

Description
NON-METALLIC MATERIAL 5 WIRE(S) 4 POLE(S) 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE 600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING TURNLOK[R] BRAND
Datasheet
Description
NON-METALLIC MATERIAL 5 WIRE(S) 4 POLE(S) 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE 600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Connector - 25414-N - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Connector
25414-N
Power Interrupting Connector 25414-N
NON-METALLIC MATERIAL 5 WIRE(S) 4 POLE(S) 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE 600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING TURNLOK[R] BRAND
  • NON-METALLIC MATERIAL
  • 5 WIRE(S)
  • 4 POLE(S)
  • 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
  • TURNLOK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 25414-N
Product Name Power Interrupting Connector
Wires 5W
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 1199290 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details