Legrand - Pass & Seymour Locking Device Connector 2534

Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.58 INCH DIA X 3.1 INCH L GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20
Datasheet
Description
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.58 INCH DIA X 3.1 INCH L GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 2534 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
2534
Locking Device Connector 2534
POLARIZED TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR L7-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.58 INCH DIA X 3.1 INCH L GRADE INDUSTRIAL SPECIFICATION ENCLOSURE IP20
  • POLARIZED TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • L7-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL RESISTANT, WEATHER RESISTANT, DUST TIGHT
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.58 INCH DIA X 3.1 INCH L
  • GRADE INDUSTRIAL SPECIFICATION
  • ENCLOSURE IP20
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 2534
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609942-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers