POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.3 TO 0.625 INCH CORD SIZE
OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
WIRE SIZE 18 TO 12 AWG
OPERATING TEMPERATURE -40 TO 60 DEG C
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD
Description
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.3 TO 0.625 INCH CORD SIZE
OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
WIRE SIZE 18 TO 12 AWG
OPERATING TEMPERATURE -40 TO 60 DEG C
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
YELLOW COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL, UL 498, CSA, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT, MOISTURE/UV RESISTANT
0.3 TO 0.625 INCH CORD SIZE
OVERALL DIMENSION 1.63 INCH DIA X 2.68 INCH L
WIRE SIZE 18 TO 12 AWG
OPERATING TEMPERATURE -40 TO 60 DEG C
ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67
APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD
POLARIZED TYPE
POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL