Legrand - Pass & Seymour Locking Device Plug 2434

Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L ENCLOSURE IP20
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L ENCLOSURE IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 2434 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
2434
Locking Device Plug 2434
POLARIZED TYPE NYLON MATERIAL YELLOW COLOR L7-15P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L ENCLOSURE IP20
  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • L7-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT RESISTANT, OIL RESISTANT, WEATHER RESISTANT
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.6 INCH DIA X 2.44 INCH L
  • ENCLOSURE IP20
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 2434
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR11 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details