Legrand - Pass & Seymour Surge Suppressor 240-TDM

Description
4 INCH W X 3 INCH D X 6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION A-N, C-N, A-G, C-G, N-G, A-C, B-A, A-B, B-N, B-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (3) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM
Datasheet
Description
4 INCH W X 3 INCH D X 6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION A-N, C-N, A-G, C-G, N-G, A-C, B-A, A-B, B-N, B-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (3) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 240-TDM - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppressor
240-TDM
Surge Suppressor 240-TDM
4 INCH W X 3 INCH D X 6 INCH H SIZE LEAD WIRE CONNECTION TYPE UL (CANADA AND US) APPROVAL 120/240 VAC VOLTAGE RATING FLUSH MOUNTING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION A-N, C-N, A-G, C-G, N-G, A-C, B-A, A-B, B-N, B-G MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE INCLUDES (1) RED, (3) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM
  • 4 INCH W X 3 INCH D X 6 INCH H SIZE
  • LEAD WIRE CONNECTION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • NEMA 12 ENCLOSURE
  • -40 TO 60 DEG C OPERATING TEMPERATURE
  • 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
  • A-N, C-N, A-G, C-G, N-G, A-C, B-A, A-B, B-N, B-G MODES OF PROTECTION
  • 100 KILOAMPERE SURGE CURRENT PER PHASE
  • INCLUDES (1) RED, (3) GREEN LED STATUS INDICATOR, FORM C CONTACT, AUDIO ALARM
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Three Phase Surge Suppressors
Product Number 240-TDM
Product Name Surge Suppressor
Mounting Flush Mount
Standards UL
Surge Current 100000 amps
Unlock Full Specs
to access all available technical data