Legrand - Pass & Seymour Power Interrupting Receptacle 23000

Description
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL NON-GROUNDING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
Datasheet
Description
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL NON-GROUNDING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23000 - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Receptacle
23000
Power Interrupting Receptacle 23000
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL NON-GROUNDING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
  • SINGLE TYPE
  • NON-METALLIC MATERIAL
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • NON-GROUNDING
  • 2 POLE(S)
  • 1.387 INCH FACE OUTER DIAMETER
  • 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H
  • GRADE TYPE HOSPITAL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 23000
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
IP44 Splashproof Large Box Receptacle - D41S60A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details