Legrand - Pass & Seymour Power Interrupting Receptacle 23000-HG

Description
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
Datasheet
Description
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23000-HG - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Receptacle
23000-HG
Power Interrupting Receptacle 23000-HG
SINGLE TYPE NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H GRADE TYPE HOSPITAL
  • SINGLE TYPE
  • NON-METALLIC MATERIAL
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 2 POLE(S)
  • 1.387 INCH FACE OUTER DIAMETER
  • 125 VAC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H
  • GRADE TYPE HOSPITAL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 23000-HG
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2365CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
IEC 60320 C19 Cable Mount Connector - 888H320C - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
Circular Power Connectors - 1-207303-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
AC Power Entry Modules - 4302.5339 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details