Legrand - Pass & Seymour Power Interrupting Receptacle 21420

Description
SINGLE, ANGLED TYPE DIE-CAST MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE, ANGLED TYPE DIE-CAST MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 21420 - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Receptacle
21420
Power Interrupting Receptacle 21420
SINGLE, ANGLED TYPE DIE-CAST MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE, ANGLED TYPE
  • DIE-CAST MATERIAL
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 3 POLE(S)
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 21420
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Danish socket in Clear NEMA 12/4, IP65 Housing - 88052130 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
Heavy Duty Power Connectors - 403038M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details