Legrand - Pass & Seymour Locking Device Plug 21415

Description
NYLON MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES RUBBER CORD GRIP
Datasheet
Description
NYLON MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES RUBBER CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 21415 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
21415
Locking Device Plug 21415
NYLON MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES RUBBER CORD GRIP
  • NYLON MATERIAL
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING
  • 3 POLE(S)
  • 0.36 TO 0.484 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES RUBBER CORD GRIP
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 21415
Product Name Locking Device Plug
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 30 AMP 125 Volt L5-30P - L0530P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details