Legrand - Pass & Seymour GFCI Duplex Receptacle 2097-HGTRRED

Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet
Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2097-HGTRRED - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
2097-HGTRRED
GFCI Duplex Receptacle 2097-HGTRRED
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL RED COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
  • DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • RED COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL (CANADA AND US), CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H
  • INTERRUPT RATING 10 KILOAMPERE
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 2097-HGTRRED
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Angled Inlet - A52S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R Canada Standard - 2106L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details