Legrand - Pass & Seymour GFCI Duplex Receptacle 2097-BK

Description
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE IMPACT RESISTANT GROUNDING TYPE SELF-GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL PLATE, SELF-GROU
Datasheet
Description
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE IMPACT RESISTANT GROUNDING TYPE SELF-GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL PLATE, SELF-GROU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2097-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
2097-BK
GFCI Duplex Receptacle 2097-BK
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE IMPACT RESISTANT GROUNDING TYPE SELF-GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL PLATE, SELF-GROU
  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • GROUNDING TYPE SELF-GROUNDING
  • CONTACT MATERIAL 0.03 INCH BRASS
  • MOUNTING STRAP MATERIAL GALVANIZED STEEL
  • TEMPERATURE RATING -35 TO 66 DEG C
  • INCLUDES WALL PLATE, SELF-GROU
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 2097-BK
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Angled Inlet - A42S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2365CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details