Legrand - Pass & Seymour GFCI Duplex Receptacle 2095-TRNALA

Description
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PUSH, SIDE WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PUSH, SIDE WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2095-TRNALA - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
2095-TRNALA
GFCI Duplex Receptacle 2095-TRNALA
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PUSH, SIDE WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PUSH, SIDE WIRING
  • TRADEMASTER[R] BRAND
  • TEMPERATURE RATING -35 TO 66 DEG C
  • OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 2095-TRNALA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1-6609951-5 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
NEMA 6-20P Right Angled Straight Blade Device - Q-726-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers