Legrand - Pass & Seymour GFCI Duplex Receptacle 2095-NALA

Description
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2095-NALA - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
2095-NALA
GFCI Duplex Receptacle 2095-NALA
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE RATING -35 TO 66 DEG C OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • TRADEMASTER[R] BRAND
  • TEMPERATURE RATING -35 TO 66 DEG C
  • OVERALL DIMENSION 1.72 INCH W X 1.13 INCH D X 4.2 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 2095-NALA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20 Plug - 88030140 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-20
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Plug In Timers - 1785375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details