Legrand - Pass & Seymour Power Interrupting Receptacle 20443-N

Description
SINGLE TYPE NON-METALLIC MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 480 VAC 30 AMPERE RATING TURNLOK[R] BRAND OVERALL DIMENSION 1.938 INCH W X 1.813 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE TYPE NON-METALLIC MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 480 VAC 30 AMPERE RATING TURNLOK[R] BRAND OVERALL DIMENSION 1.938 INCH W X 1.813 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 20443-N - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Receptacle
20443-N
Power Interrupting Receptacle 20443-N
SINGLE TYPE NON-METALLIC MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 480 VAC 30 AMPERE RATING TURNLOK[R] BRAND OVERALL DIMENSION 1.938 INCH W X 1.813 INCH D X 3.281 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE TYPE
  • NON-METALLIC MATERIAL
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 3 POLE(S)
  • 480 VAC 30 AMPERE RATING
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.938 INCH W X 1.813 INCH D X 3.281 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 20443-N
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F32S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details