Legrand - Pass & Seymour Locking Flanged Male Base Inlet 20418

Description
POWER INTERRUPTING TYPE POLYCARBONATE MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH W X 4.59 INCH H GRADE INDUSTRIAL SPECIFICATION
Datasheet
Description
POWER INTERRUPTING TYPE POLYCARBONATE MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH W X 4.59 INCH H GRADE INDUSTRIAL SPECIFICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 20418 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Male Base Inlet
20418
Locking Flanged Male Base Inlet 20418
POWER INTERRUPTING TYPE POLYCARBONATE MATERIAL 4 WIRE(S) UL 498 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING 3 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 2.87 INCH W X 4.59 INCH H GRADE INDUSTRIAL SPECIFICATION
  • POWER INTERRUPTING TYPE
  • POLYCARBONATE MATERIAL
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING
  • 3 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 2.87 INCH W X 4.59 INCH H
  • GRADE INDUSTRIAL SPECIFICATION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 20418
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector; DC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 2-6609987-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q437-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details