Legrand - Pass & Seymour Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour 20415N

Description
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount; Contact Termination:Screw RoHS Compliant: NA
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount; Contact Termination:Screw RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour - 66H7391 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour
66H7391
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour 66H7391
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount; Contact Termination:Screw RoHS Compliant: NA

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:-; Connector Mounting:Cable Mount; Contact Termination:Screw RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H7391
Product Name Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details