20414-N -- POWER INTERRUPTING CONNECTOR
Legrand - Pass & Seymour
Power Interrupting Connector
20414-N
Description
NON-METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.4 TO 1.062 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
Description
NON-METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.4 TO 1.062 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
Datasheet
Suppliers
Power Interrupting Connector
20414-N
NON-METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.4 TO 1.062 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
- NON-METALLIC MATERIAL
- 4 WIRE(S)
- UL 498 APPROVAL
- 3 POLE(S)
- 0.4 TO 1.062 INCH CORD SIZE
- 600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
- TURNLOK[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
20414-N |
|
Product Name
|
Power Interrupting Connector |
|
Standards / Certifications
|
UL
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Power Type
AC Power Connector
Configuration
IEC
Mounting Style
Snap-in
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers