Legrand - Pass & Seymour Connector Accessory; Connector Type Legrand Pass & Seymour 20403N

Description
CONNECTOR ACCESSORY; Connector Type:-; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: No
Datasheet
Description
CONNECTOR ACCESSORY; Connector Type:-; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Accessory; Connector Type Legrand Pass & Seymour - 66H7393 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory; Connector Type Legrand Pass & Seymour
66H7393
Connector Accessory; Connector Type Legrand Pass & Seymour 66H7393
CONNECTOR ACCESSORY; Connector Type:-; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: No

CONNECTOR ACCESSORY; Connector Type:-; Current Rating:30A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:600V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H7393
Product Name Connector Accessory; Connector Type Legrand Pass & Seymour
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details