Legrand Power Outlet Strip, 8 Outlet, 20A; No. Of Outlets Legrand Wiremold 2008ULBD20R-TL

Description
POWER OUTLET STRIP, 8 OUTLET, 20A; No. of Outlets:8Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:-; Plug Type:NEMA L5-20P; Cable Length:-; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 8 OUTLET, 20A; No. of Outlets:8Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:-; Plug Type:NEMA L5-20P; Cable Length:-; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 8 Outlet, 20A; No. Of Outlets Legrand Wiremold - 10K3696 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 8 Outlet, 20A; No. Of Outlets Legrand Wiremold
10K3696
Power Outlet Strip, 8 Outlet, 20A; No. Of Outlets Legrand Wiremold 10K3696
POWER OUTLET STRIP, 8 OUTLET, 20A; No. of Outlets:8Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:-; Plug Type:NEMA L5-20P; Cable Length:-; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

POWER OUTLET STRIP, 8 OUTLET, 20A; No. of Outlets:8Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:-; Plug Type:NEMA L5-20P; Cable Length:-; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 10K3696
Product Name Power Outlet Strip, 8 Outlet, 20A; No. Of Outlets Legrand Wiremold
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details