Legrand - Pass & Seymour Straight Blade Connector 15W49

Description
POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 15W49 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
15W49
Straight Blade Connector 15W49
POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
  • POLARIZED, STRAIGHT BLADE TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, CORROSION RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE NEMA 4X/6P
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet
Watertight Rubber Housing Connector, Yellow - 15W49 - Legrand
West Hartford, CT, USA
Watertight Rubber Housing Connector, Yellow
15W49
Watertight Rubber Housing Connector, Yellow 15W49
Straight Blade Watertight Connector 15amp 250volt 6-15r FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Compression-type cord grip provides watertight seal and 205 lb. pull out strength. Multiple ring seals between plug and connector ensures protection from water and contaminants. Quick-drive assembly screws allow for fast installation, saving time and money. NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.

Straight Blade Watertight Connector 15amp 250volt 6-15r

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Compression-type cord grip provides watertight seal and 205 lb. pull out strength.
  • Multiple ring seals between plug and connector ensures protection from water and contaminants.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 15W49 15W49
Product Name Straight Blade Connector Watertight Rubber Housing Connector, Yellow
Standards / Certifications UL; CSA
Voltage Rating 125 volts 250 volts
Current Rating 15 amps 15 amps
Wires 3W
Poles 2P
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Polarized Non-Grounding Adapter, 2-Prong to 2-Prong White - 5505 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-E019 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details