Legrand - Pass & Seymour Straight Blade Connector 15W48

Description
POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 15W48 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
15W48
Straight Blade Connector 15W48
POLARIZED, STRAIGHT BLADE TYPE THERMOPLASTIC ELASTOMER MATERIAL YELLOW COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
  • POLARIZED, STRAIGHT BLADE TYPE
  • THERMOPLASTIC ELASTOMER MATERIAL
  • YELLOW COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, CORROSION RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE NEMA 4X/6P
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet
Watertight Rubber Housing Connector, Yellow - 15W48 - Legrand
West Hartford, CT, USA
Watertight Rubber Housing Connector, Yellow
15W48
Watertight Rubber Housing Connector, Yellow 15W48
Straight Blade Watertight Connector 20amp 250volt 6-20r FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Compression-type cord grip provides watertight seal and 205 lb. pull out strength. Multiple ring seals between plug and connector ensures protection from water and contaminants. Quick-drive assembly screws allow for fast installation, saving time and money. NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.

Straight Blade Watertight Connector 20amp 250volt 6-20r

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Compression-type cord grip provides watertight seal and 205 lb. pull out strength.
  • Multiple ring seals between plug and connector ensures protection from water and contaminants.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 15W48 15W48
Product Name Straight Blade Connector Watertight Rubber Housing Connector, Yellow
Standards / Certifications UL; CSA
Voltage Rating 125 volts 250 volts
Current Rating 20 amps 20 amps
Wires 3W
Poles 2P
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
30mm LED Module 800G PB - 800G-DLSB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 29130 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose - 2105M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details