Legrand - Pass & Seymour GFCI Duplex Receptacle 1597NTLTRW

Description
DUPLEX, SELF TEST TYPE NYLON (BODY/FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Description
DUPLEX, SELF TEST TYPE NYLON (BODY/FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
GFCI Duplex Receptacle
1597NTLTRW
GFCI Duplex Receptacle 1597NTLTRW
DUPLEX, SELF TEST TYPE NYLON (BODY/FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
  • DUPLEX, SELF TEST TYPE
  • NYLON (BODY/FACE) MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • GROUND TYPE GROUNDING
  • OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1597NTLTRW
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Heavy Duty Power Connectors - 403065M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details