Legrand - Pass & Seymour GFCI Duplex Receptacle 1597

Description
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE IMPACT RESISTANT GROUNDING TYPE AUTOMATIC GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL PLATE, SELF
Datasheet
Description
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE IMPACT RESISTANT GROUNDING TYPE AUTOMATIC GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL PLATE, SELF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
GFCI Duplex Receptacle
1597
GFCI Duplex Receptacle 1597
DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED) CONSTRUCTIONAL FEATURE IMPACT RESISTANT GROUNDING TYPE AUTOMATIC GROUNDING CONTACT MATERIAL 0.03 INCH BRASS MOUNTING STRAP MATERIAL GALVANIZED STEEL TEMPERATURE RATING -35 TO 66 DEG C INCLUDES WALL PLATE, SELF
  • DUPLEX TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED)
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • GROUNDING TYPE AUTOMATIC GROUNDING
  • CONTACT MATERIAL 0.03 INCH BRASS
  • MOUNTING STRAP MATERIAL GALVANIZED STEEL
  • TEMPERATURE RATING -35 TO 66 DEG C
  • INCLUDES WALL PLATE, SELF
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1597
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 2-6609944-7 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q487-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers