Legrand - Pass & Seymour GFCI Duplex Receptacle 1597-HGW

Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet
Description
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1597-HGW - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
1597-HGW
GFCI Duplex Receptacle 1597-HGW
DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H INTERRUPT RATING 10 KILOAMPERE OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
  • DUPLEX FEED THROUGH, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • OVERALL DIMENSION 1.73 INCH W X 1.03 INCH D X 4.2 INCH H
  • INTERRUPT RATING 10 KILOAMPERE
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1597-HGW
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6844-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
3 Outlets Polarized Non-Grounding Adapter, 2-Prong to 2-Prong White - 5505 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details