Legrand - Pass & Seymour GFCI Duplex Receptacle 1595

Description
DUPLEX TYPE NYLON MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADE MASTER[R] BRAND
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADE MASTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595 - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
1595
GFCI Duplex Receptacle 1595
DUPLEX TYPE NYLON MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADE MASTER[R] BRAND
  • DUPLEX TYPE
  • NYLON MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • TRADE MASTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1595
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Connector - K31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4533 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details